Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
1,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,304
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
1,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1,304
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Nickel |
Plastic | No |
Shell Material | SPCC |
PCB Mount Orientation | Offset, Right Angle |
Number of Rows | 3 |
Number of Positions | 15 |
Preloaded | Yes |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
PCB Termination Area Plating Finish | Matte |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .048in, 1.2mm |
Housing Material | PA 9T GF |
Housing Color | Black |
Centerline (Pitch) | 2.29mm, .09in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | Black cap is supplied. |
Packaging Quantity | 200 |
Packaging Method | Reel |
Footprint | .122in, 3.1mm |
Grounding Straps | Without |
Row-to-Row Spacing | 1.98 mm, .077 in |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Orientation | Reverse |
Shell Type | Full Metal Shell |
Shape | Reverse "D" Shaped |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Slim |
Grounding Clips | With |
Termination Post Length | 1.8mm, .071in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
1775763-1 - D-Sub,15P Receptacle,r/A,rvs,dip |Amp Te Connectivity 1775763-1 | Newark Electronics |
D-Sub Standard Connectors D-SUB15P RECEP/ARVSDIP | Rapid Electronics |
TE Connectivity D-SUB 15P RECEPTACLE R/A RVS DIP D-Sub Standard Connectors D-SUB15P RECEP/ARVSDIP | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature RCP 15 POS 1.145mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1775763-1?
Additional datasheets, footprints and schematics for 1775763-1 are listed on our Part Details page. You can also find images and similar parts to 1775763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775763-1 fall under?
The 1775763-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775763-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775763-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1775763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775763-1 often in real-time on the comparison pages.
What if I can't find stock of 1775763-1?
You can fill out our help required form which you can use to request a quote for 1775763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.