Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material Thickness | .025µm, 1µin |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Length | .312in, 7.93mm |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Natural |
Housing Material | Thermoplastic |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 2000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Insertion Force Type | Zero Insertion Force (ZIF) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1775635-5?
Additional datasheets, footprints and schematics for 1775635-5 are listed on our Part Details page. You can also find images and similar parts to 1775635-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775635-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775635-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775635-5 fall under?
The 1775635-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775635-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775635-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775635-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775635-5 have stock available?
There is no stock from authorised distributors for 1775635-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775635-5 often in real-time on the comparison pages.
What if I can't find stock of 1775635-5?
You can fill out our help required form which you can use to request a quote for 1775635-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.