Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.37
|
9,793
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
21,840
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
10,408
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
8,940
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
2,980
in stock
|
Buy Now | |
TE Store
from US$0.93
|
1,343
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
480
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
80
in stock
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Compatibility | CR2032 |
---|---|
Battery Holder Type | Coin Cell |
Battery Holder Material | Glass Filled Nylon 66 |
Battery Holder Color | Black |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Battery Dimensions | 23 x 18.49 x 21 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 80 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
BATTERY HOLDER, 3.6MM, BLK,LOW | TTI Europe |
Battery Holder 1-Cell Coin Cell - 20mm Polyamide 66 Solder Through Hole Box/Tray | Avnet America |
Battery Holder, 3.6Mm, Black | Newark Electronics |
Battery Holder 3.6mm BLKlow profile | Heilind Electronics |
Battery Holder | Future Electronics |
Battery Holder, 3.6mm, BLK,low profile Battery Compatibility: CR2032 Number of Positions: 2 PCB Mount Orientation: Vertical Contact Mating Area Plating Material: Gold PCB Mount Alignment: Without CR2032 Vertical Gold | Battery Holder | Part Number: 1775485-1 | Internal Number: 1775485-1 | TE Connectivity | TE Store |
Coin Cell Battery Holders BATTERY HOLDER 3.6MM | Rapid Electronics |
Battery Holder, 3.6mm, BLK, low profile | TE Connectivity 1775485-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1775485-1?
Additional datasheets, footprints and schematics for 1775485-1 are listed on our Part Details page. You can also find images and similar parts to 1775485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775485-1 fall under?
The 1775485-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1775485-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775485-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Heilind Electronics and Future Electronics have stock available or on a lead time for 1775485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775485-1 often in real-time on the comparison pages.
What if I can't find stock of 1775485-1?
You can fill out our help required form which you can use to request a quote for 1775485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.