1775469-8 PCB Connectors by TE Connectivity

HPI CONN., 2.0MM, R/A, SMT, 8P, 80U"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for TE Store
TE Store
from US$0.96
1,907
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 8
Contact Underplating Material Nickel
Contact Shape & Form Square
Mating Post Length .139in, 3.53mm
Contact Base Material Brass
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Nickel
PCB Contact Termination Area Plating Material Thickness 2µm, 80µin
Contact Type Pin
Contact Current Rating (Max) 3A
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Finish Matte
Contact Layout Inline
Contact Mating Area Plating Material Tin
端子の下地めっきの材料 Nickel
コネクタの高さ 5.5mm
Connector Height .217in, 5.5mm
Connector Width .299in, 7.6mm
Wire Size 30AWG, .05mm²
Connector Length 19.4mm, .7638in
Operating Voltage 250VDC, 250VAC
Housing Color Natural
Centerline (Pitch) 2mm, .079in
Housing Material PA 9T GF
UL Flammability Rating UL 94V-0
Strain Relief Without
PCB Mount Retention With
Mating Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Solder Peg
Circuit Application Signal
実装方法 Reel
Packaging Method Reel
Packaging Quantity 600
Header Type Partially Shrouded
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .039in, 1mm
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -25 – 85°C, -13 – 185°F

Compatible Parts


Alternative Descriptions

HPI CONN., 2.0MM, R/A, SMT, 8P, 80U PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | Amp Hpi 2.0 Mm Header | Part Number: 1775469-8 | Internal Number: 1775469-8 | TE Connectivity | TE Store
HPI CONN., 2.0mm, R/A, SMT, 8P, 80u",https://www.futureelectronics.com/p/1094033?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics
Conn High Performance Interconnect HDR 8 POS 2mm Solder RA SMD Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1775469-8?

Additional datasheets, footprints and schematics for 1775469-8 are listed on our Part Details page. You can also find images and similar parts to 1775469-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1775469-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775469-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1775469-8 fall under?

The 1775469-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1775469-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1775469-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1775469-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1775469-8 have stock available?

Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1775469-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1775469-8 often in real-time on the comparison pages.

What if I can't find stock of 1775469-8?

You can fill out our help required form which you can use to request a quote for 1775469-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay