Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Width | 6.15mm, .254in |
Connector Height | 2.7mm, .1063in |
Connector Length | 13.1mm, .516in |
コネクタの高さ | 2.7mm |
Wire Size | .05 – .02mm², 30 – 24AWG |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 8P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Wire 8 | Amp Hpi 1.5 Mm Receptacle Housing | Part Number: 1775441-8 | Internal Number: 1775441-8 | .059" | TE Connectivity | TE Store |
Emix Conn., 1.5Mm Pitch, Rcpt, Hsg, 8P |Te Connectivity 1775441-8 | Newark Electronics |
Conn Housing RCP 8 POS 1.5mm Crimp ST Cable Mount Bag | Avnet America |
EMIX CONN., 1.5MM PITCH, RCPT, HSG, 8P, Wire-to-Board Assemblies and Housings | TE Connectivity 1775441-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1775441-8?
Additional datasheets, footprints and schematics for 1775441-8 are listed on our Part Details page. You can also find images and similar parts to 1775441-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775441-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775441-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775441-8 fall under?
The 1775441-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1775441-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775441-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775441-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775441-8 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1775441-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775441-8 often in real-time on the comparison pages.
What if I can't find stock of 1775441-8?
You can fill out our help required form which you can use to request a quote for 1775441-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.