Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
234
in stock
|
Buy Now | |
TE Store
from US$0.41
|
12,042
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
234
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Mating Post Length | 3.4mm, .134in |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Connector Length | 22.5mm, .886in |
Connector Height | .255in, 6.48mm |
コネクタの高さ | 6.48mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Sealable | No |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.17mm, .125in |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
2.5 M.I.S POST HDR ASSY 8P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 177537-8 | Internal Number: 177537-8 | TE Connectivity | TE Store |
Headers&wire Housings 2.5 M.i.s Post Hdr Assy 8P |Amp Te Connectivity 177537-8 | Newark Electronics |
Headers&Wire Housings 2.5 M.I.S POST HDR ASSY 8P | Rapid Electronics |
Conn Shrouded Header HDR 8 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
TE Connectivity 2.5 M.I.S POST HDR ASSY 8P Board Connector 8 Contact(s) 1 Row(s) Male Straight 0.098 inch Pitch Solder Terminal Locking Mech Natural Insulator Plug | Distrelec |
Where can I find additional details, specifications and documents for a 177537-8?
Additional datasheets, footprints and schematics for 177537-8 are listed on our Part Details page. You can also find images and similar parts to 177537-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177537-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177537-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177537-8 fall under?
The 177537-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 177537-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177537-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 177537-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177537-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 177537-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177537-8 often in real-time on the comparison pages.
What if I can't find stock of 177537-8?
You can fill out our help required form which you can use to request a quote for 177537-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.