177537-4 PCB Connectors by TE Connectivity

2.5 M.I.S POST HDR ASSY 4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.16
126
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.16
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for TE Store
TE Store
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 4
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Pre-Tin
Mating Post Length 3.4mm, .134in
Contact Shape & Form Rounded
Contact Type Pin
Contact Retention Within Housing Without
Contact Mating Area Plating Material Thickness 31.49µin, .8µm
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Current Rating (Max) 5A
Connector Length 12.5mm, .492in
コネクタの高さ 6.48mm
PCB Thickness (Recommended) .039 – .063in, 1 – 1.6mm
Connector Height 6.48mm, .255in
Operating Voltage 250VAC, 250VDC
Housing Material 66 Nylon
Centerline (Pitch) 2.5mm, .098in
Housing Color Natural
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Type Boardlock
PCB Mount Retention With
Strain Relief Without
Mating Retention With
Panel Mount Feature Without
Circuit Application Signal
Packaging Method Box
実装方法 Box
Packaging Quantity 1000
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Sealable No
Header Type Partially Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.17mm, .125in
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -4 – 203°F, -20 – 95°C

Compatible Parts


Alternative Descriptions

2.5 M.i.s Post Hdr Assy 4P |Amp Te Connectivity 177537-4 | Newark Electronics
Conn Shrouded Header HDR 4 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America
2.5 M.I.S POST HDR ASSY 4P, PCB Headers and Receptacles | TE Connectivity 177537-4 | RS Americas
Special Order: 2.5 M.I.S POST HDR ASSY 4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 177537-4 | Internal Number: 177537-4 | TE Connectivity | TE Store


177537-4 . Unknown Parts by Unknown

CONNECTOR HEADER 4POS 1ROW 2.5MM

Status: Unknown
Series: MIS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.5mm
No. of Contacts 4Contacts
Gender Header
Product Range MIS Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 177537-4?

Additional datasheets, footprints and schematics for 177537-4 are listed on our Part Details page. You can also find images and similar parts to 177537-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 177537-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177537-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 177537-4 fall under?

The 177537-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 177537-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 177537-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 177537-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 177537-4 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 177537-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 177537-4 often in real-time on the comparison pages.

What if I can't find stock of 177537-4?

You can fill out our help required form which you can use to request a quote for 177537-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay