1775365-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1775365-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1775365-1
Series Information for 1775365-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MODULAR JACK, RJ45, SHIELD, SMT, 6u" Au

Specifications

Shield Material:
Brass
Connector Profile:
Standard
Shield Plating Material:
Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
Status Indicator:
None
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
Keyed:
No
Port Matrix Configuration:
1 x 1
Connector Contact Density:
Standard
Number of Positions:
8
Number of Loaded Positions:
8
Contact Current Rating (Max):
1A
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material Thickness:
6µin, .15µm
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
PCB Thickness (Recommended):
1.6mm, .063in
PCB Tail Length:
.039in, 1mm
Connector Height:
.465in, 11.8mm
コネクタの高さ:
11.8mm
Mating Entry Location:
Side
Housing Material:
PA 9T GF30
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
PCB Mount Retention Type:
Action/Compliant Tail
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Reel
Packaging Method:
Reel
Packaging Quantity:
110
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
MODULAR JACK, RJ45, SHIELD, SMT, 6u Au
Avnet America
MODULAR JACK, RJ45, SHIELD, SMT, 6U AU
Avnet Europe
MODULAR JACK, RJ45, SHIELD, SMT, 6U AU