1775276-1

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1775276-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1775276-1
Series Information for 1775276-1 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI Express,280Pos,15u",tail len 2.54

Specifications

Product Weight:
14.5g, .511oz
Number of Positions:
280
PCB Mount Orientation:
Vertical
Ejector:
Without
Number of PCB Mount Retention Features:
3
PCB Contact Termination Area Plating Material Thickness:
100µin
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
15µin
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
.061in, 1.56mm
Connector Width:
.295in, 7.5mm
Connector Height:
11mm, .433in
Connector Length:
5.866in, 149mm
PCB Thickness (Accepted):
1.57mm, .062in
コネクタの高さ:
11mm
Operating Voltage:
250VAC
Housing Material:
High Temperature Thermoplastic
Centerline (Pitch):
1mm, .039in
Housing Color:
Black
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Method:
Box & Tray, Tray
実装方法:
Tray, Box & Tray
Packaging Quantity:
20
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.1in, 2.54mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
PCI EXPRESS,280POS,15U ,TAIL LEN 2.54