1775230-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1775230-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1775230-1
Details for TE Store
1775230-1
SMA Adaptor AMC-901 Side A Interface:UMCC
Buy Directly from TE Store (70 in Stock)
$40.5300 per unit
Series Information for 1775230-1 - TE Connectivity
  • Status: Active
  • Product Code: K963
  • Global Product Line: K18
  • GPL Description: Data and Devices

Description

SMA Adaptor AMC-901

Specifications

Body Plating Material:
Gold
Body Style:
Straight
Body Material:
Brass
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Brass
Impedance:
50Ω
Mating Diameter:
.079in, 2mm
Connector Mounting Type:
Bulkhead
Durability Rating:
30Cycles
Circuit Application:
Power & Signal
Side A Gender:
Plug
Connector & Contact Terminates To:
Wire & Cable
Side A Interface:
UMCC
Sealable:
No
Side B Gender:
Jack
Connector System:
Wire-to-Wire
Side B Interface:
SMA
Frequency:
6GHz
Operating Temperature Range:
-40 – 194°F, -40 – 90°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn UMCC-SMA Adapter PL/RCP 0Hz to 6GHz 50Ohm ST Gold Over Nickel T/R
Avnet Europe
Conn UMCC-SMA Adapter PL/RCP 0Hz to 6GHz 50Ohm ST Gold Over Nickel T/R
TE Store
SMA Adaptor AMC-901 Side A Interface:UMCC;Side A Gender:Plug;Side B Interface:SMA;Side B Gender:Jack;Impedance:50 Ω UMCC Plug SMA Jack | Between Series Adapter | TE Connectivity