17751 Cable Assemblies by Volex

POWER CORD IEC60320C-13 2M 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.13


Distributor Starting From Stock
Logo for RS Americas RS Americas US$101.58
-
Buy Now
Logo for element14 element14 US$6.13
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A IEC 60320 C13
Connector Type B Free End
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Product Range -
Cable Length 2m

Alternative Descriptions

Power Cord, Iec60320C-13, 2M, 10A, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17751?

Additional datasheets, footprints and schematics for 17751 are listed on our Part Details page. You can also find images and similar parts to 17751 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17751 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17751 fall under?

The 17751 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17751 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17751 you can contact the distributor directly for product support, shipping queries etc.

Is the 17751 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17751 have stock available?

Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 17751.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17751 often in real-time on the comparison pages.

What if I can't find stock of 17751?

You can fill out our help required form which you can use to request a quote for 17751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay