1775099-6 Rectangular Connectors by TE Connectivity

ATX PWR CONN 1 BDLK 6 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for TE Store
TE Store
from US$0.41
-
Buy Now

Specifications

Preloaded Yes
Number of Power Positions 6
Number of Rows 2
PCB Mount Orientation Vertical
Number of Boardlocks 1 Left
Number of Positions 6
Number of Signal Positions 0
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 9A
Tail Plating Thickness 3.05µm
端子のタイプ Socket
Contact Plating Material Tin
端子の下地めっきの材料 Nickel
9.6mm
Tail Length 3.2mm
Length 13.7mm
PCB Thickness (Recommended) 1.6mm
Height 12.8mm
Operating Voltage 250VAC
Housing Color Ivory
Centerline (Pitch) .165in, 4.2mm
Housing Material PA 9T
Circuit Identification Feature Without
Agency/Standard UL
UL-Brandschutzklasse UL 94V-0
PCB Mount Retention Type Boardlock
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
Connector Mounting Type Board Mount
Contact Retention With
Mating Retention Type Latch
PCB Mount Alignment With
Flange Without
Circuit Application Power
Assembly Integration Feature With
Packaging Method Tray, Box & Tray
Packaging Quantity 300
Row-to-Row Spacing 4.2mm, .16535in
Prewired No
Connector System Wire-to-Board
Shielded No
Connector Type Connector Assembly
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Insertion Force Standard
Connector Style Receptacle
Sealable No
Termination Post Length 5.7mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Header No
Operating Temperature Range -25 – 85°C, -13 – 185°F

Compatible Parts


Alternative Descriptions

Atx Pwr Conn 1 Bdlk 6 Pos |Te Connectivity 1775099-6 | Newark Electronics
Conn Power RCP 6 POS 4.2mm Solder ST Thru-Hole 6 Terminal 1 Port Tray/Box | Avnet America
Special Order: ATX PWR CONN 1 BDLK 6 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 1775099-6 | Internal Number: 1775099-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1775099-6?

Additional datasheets, footprints and schematics for 1775099-6 are listed on our Part Details page. You can also find images and similar parts to 1775099-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1775099-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775099-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1775099-6 fall under?

The 1775099-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1775099-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1775099-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1775099-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1775099-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1775099-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1775099-6 often in real-time on the comparison pages.

What if I can't find stock of 1775099-6?

You can fill out our help required form which you can use to request a quote for 1775099-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay