Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | Yes |
---|---|
Number of Power Positions | 8 |
Number of Rows | 2 |
Number of Positions | 8 |
Number of Signal Positions | 0 |
Number of Boardlocks | 1 Left |
PCB Mount Orientation | Vertical |
Contact Plating Material | Tin |
Contact Underplating Material | Nickel |
Tail Plating Thickness | 3.05µm |
Contact Current Rating (Max) | 9A |
端子のタイプ | Socket |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm |
Height | 12.8mm |
Tail Length | 3.2mm |
Length | 17.9mm |
幅 | 9.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Ivory |
Housing Material | PA 9T |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL |
Mating Retention Type | Latch |
Mating Alignment | With |
Contact Retention | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Flange | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Assembly Integration Feature | With |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 240 |
Connector Style | Receptacle |
Row-to-Row Spacing | 4.2mm, .16535in |
Connector System | Wire-to-Board |
Sealable | No |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Prewired | No |
Connector Type | Connector Assembly |
Shielded | No |
Product Type | Connector |
Termination Post Length | 5.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
High Temperature Header | No |
Atx Pwr Conn 1 Bdlk 8 Pos |Te Connectivity 1775099-5 | Newark Electronics |
Special Order: ATX PWR CONN 1 BDLK 8 POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 1775099-5 | Internal Number: 1775099-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1775099-5?
Additional datasheets, footprints and schematics for 1775099-5 are listed on our Part Details page. You can also find images and similar parts to 1775099-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775099-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775099-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775099-5 fall under?
The 1775099-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775099-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775099-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775099-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775099-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TE Store and Farnell have stock available or on a lead time for 1775099-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775099-5 often in real-time on the comparison pages.
What if I can't find stock of 1775099-5?
You can fill out our help required form which you can use to request a quote for 1775099-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.