Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Connector Height | .645in, 16.38mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 16.38mm |
Housing Color | Black |
Mating Entry Location | Top |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange, Panel Stops |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Box, Tray |
Packaging Quantity | 120, 4320 |
実装方法 | Box, Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Jack, Rj11, L/P, V/R, 30 U Gold |Amp Te Connectivity 1775090-3 | Newark Electronics |
Conn RJ-11 F 4 POS 3.81mm Solder ST Thru-Hole 4 Terminal 1 Port Tray Cat 3 | Avnet America |
MODULAR JACK, RJ11, L/P, V/R, 30 U GOLD | Farnell |
Where can I find additional details, specifications and documents for a 1775090-3?
Additional datasheets, footprints and schematics for 1775090-3 are listed on our Part Details page. You can also find images and similar parts to 1775090-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775090-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775090-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775090-3 fall under?
The 1775090-3 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775090-3 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775090-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775090-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775090-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1775090-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775090-3 often in real-time on the comparison pages.
What if I can't find stock of 1775090-3?
You can fill out our help required form which you can use to request a quote for 1775090-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.