Options for Price Comparison
Distributor Statistics for 177387-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 177387-000
Details for 177387-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

177387-000 by TE Connectivity

TXR47AB90-1206AI

Part Information

177387-000 image
Not applicable for solder process capability
Status: Active
Aliases: 177387-000, 4-1191289-1
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
47
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Adapter Entry Size:
6
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Connector Detail Specification Number:
Patt 615
Connector General Specification Number:
PAN 6433-2, VG96912 Series I, BS9522 F0012, SJT (Amphenol)
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR06AI
Connector Shell Size:
12
Adapter Angle:
90
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 12 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe