17725 Cable Assemblies by Volex

POWER CORD NEMA5-15P/IEC 79IN 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.10


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$10.50
57
Buy Now
Logo for element14 element14 US$8.10
57
Buy Now
Logo for Carlton-Bates Carlton-Bates US$91.09
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A NEMA 5-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Product Range -
Cable Length 79"

Alternative Descriptions

Power Cord Nema5-15P/Iec, 79In, 10A, Black | Newark Electronics
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17725?

Additional datasheets, footprints and schematics for 17725 are listed on our Part Details page. You can also find images and similar parts to 17725 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17725 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17725 fall under?

The 17725 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17725 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17725 you can contact the distributor directly for product support, shipping queries etc.

Is the 17725 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17725 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 17725.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17725 often in real-time on the comparison pages.

What if I can't find stock of 17725?

You can fill out our help required form which you can use to request a quote for 17725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay