Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.74
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$32.08
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.08
|
10
in stock
|
Buy Now | |
Future Electronics
from US$30.52
|
-
|
Buy Now | |
Avnet America
from US$25.36
|
-
|
Buy Now | |
RS Americas
from US$41.80
|
-
|
Buy Now | |
TE Store
from US$49.26
|
-
|
Buy Now | |
Sager
from US$24.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Black |
Shell Plating | Nickel |
Number of Positions | 19 |
Configuration | Double-Ended |
Contact Mating Area Plating Material | Gold |
Cable Assembly Length | 39.37in, 1000mm |
Wire Size | 30AWG |
Shielded | Yes |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Cable Assembly Type | HDMI |
Product Type | Cable Assembly |
| Heilind Electronics |
Cable Assembly Video 1m 28AWG/30AWG 19 POS HDMI to 19 POS HDMI PL-PL Bag | Avnet America |
CABLE ASSY, HDMI, HDMI Cable Assemblies | TE Connectivity 1770019-6 | RS Americas |
Special Order: CABLE ASSY, HDMI Cable Assembly Length: 1 m Cable Assembly Length: 3.280833 ft Hdmi Cable Assembly | 1 m 3.280833 ft | Part Number: 1770019-6 | Internal Number: 1770019-6 | TE Connectivity | TE Store |
HDMI Cables HDMI TO HDMI 1000 mm | Sager |
Where can I find additional details, specifications and documents for a 1770019-6?
Additional datasheets, footprints and schematics for 1770019-6 are listed on our Part Details page. You can also find images and similar parts to 1770019-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1770019-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1770019-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1770019-6 fall under?
The 1770019-6 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > HDMI Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1770019-6 when available in the HDMI Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1770019-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1770019-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1770019-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1770019-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1770019-6 often in real-time on the comparison pages.
What if I can't find stock of 1770019-6?
You can fill out our help required form which you can use to request a quote for 1770019-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.