Status: | Unknown |
---|---|
Series: | 177 Series |
RoHS: | Compliant |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | Round |
Mounting Hole Dia | 11.88mm |
Accessory Type | Lens Cap |
Product Range | 177 Series |
For Use With | Dialight Incandescent Panel Mount Indicators |
RoHS Compliant | Yes |
LED Lenses AMBER LENS CAP | Rapid Electronics |
Lens Cap, Cylindrical, Yellow, Indicator | Newark Electronics |
Indicator Cap, Amber, Stovepipe, Plastic | Dialight 177-0933-003 | RS Americas |
Lamp Lenses AMBER LENS CAP | Sager |
Where can I find additional details, specifications and documents for a 177-0933-003?
Additional datasheets, footprints and schematics for 177-0933-003 are listed on our Part Details page. You can also find images and similar parts to 177-0933-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177-0933-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177-0933-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177-0933-003 fall under?
The 177-0933-003 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 177-0933-003 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177-0933-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 177-0933-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 177-0933-003 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 177-0933-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177-0933-003 often in real-time on the comparison pages.
What if I can't find stock of 177-0933-003?
You can fill out our help required form which you can use to request a quote for 177-0933-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.