Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Battery Holder, 22 1/2V, Panel | Newark Electronics |
Holder | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER 22 1/2V | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PRECISION TONE GENERATOR (177) | Greenlee 177 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Scalpel Handle |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 177?
Additional datasheets, footprints and schematics for 177 are listed on our Part Details page. You can also find images and similar parts to 177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177 fall under?
The 177 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 177 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177 you can contact the distributor directly for product support, shipping queries etc.
Is the 177 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 177 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177 often in real-time on the comparison pages.
What if I can't find stock of 177?
You can fill out our help required form which you can use to request a quote for 177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.