176F Auto Transformers by Hammond Manufacturing

STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$197.95


Distributor Starting From Stock
Logo for Jameco Electronics Jameco Electronics US$197.95
68
Buy Now
Logo for Powell Electronics Powell Electronics US$228.24
41
Buy Now
Logo for RS Americas RS Americas US$210.10
3
Buy Now
Logo for Carlton-Bates Carlton-Bates US$326.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Voltage 230V
Power Rating 1kVA
Transformer Mounting Panel
RoHS Compliant Yes

Alternative Descriptions

Step Up Auto Transformer, 1Kva, 115V To 230V | Newark Electronics
Transformer, Auto Step Up, 1000VA, 115VAC Vi, 230VAC Vo | Hammond Manufacturing 176F | RS Americas
Transformer, Auto | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176F?

Additional datasheets, footprints and schematics for 176F are listed on our Part Details page. You can also find images and similar parts to 176F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176F fall under?

The 176F is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to 176F when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176F you can contact the distributor directly for product support, shipping queries etc.

Is the 176F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 176F have stock available?

Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 176F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176F often in real-time on the comparison pages.

What if I can't find stock of 176F?

You can fill out our help required form which you can use to request a quote for 176F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay