176D Transformers by Hammond Manufacturing

TRANSFORMER 500VA 115V TO 230V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$118.35


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$159.77
12
Buy Now
Logo for Newark Electronics Newark Electronics US$118.35
6
Buy Now
Logo for element14 element14 US$149.73
6
Buy Now
Logo for RS Americas RS Americas US$147.07
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$228.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Voltage 230V
Power Rating 500VA
Output Current -
Product Range -
Transformer Mounting Panel

Alternative Descriptions

Transformer, 500Va, 115V To 230V | Newark Electronics
TRANSFORMER, 500VA, 115V TO 230V | element14
Transformer, Auto, Enclosed, 1, Pri 115VAC, Sec 230VAC, Pwr-Rtg 500VA, 1 Outlets | Hammond Manufacturing 176D | RS Americas
Transformer, Auto | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176D?

Additional datasheets, footprints and schematics for 176D are listed on our Part Details page. You can also find images and similar parts to 176D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176D fall under?

The 176D is listed under Electronic & Electrical Components > Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to 176D when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176D you can contact the distributor directly for product support, shipping queries etc.

Is the 176D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176D have stock available?

Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 176D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176D often in real-time on the comparison pages.

What if I can't find stock of 176D?

You can fill out our help required form which you can use to request a quote for 176D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay