176C Auto Transformers by Hammond Manufacturing

TRANSFORMER, 300VA, 115V TO 230V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$104.87


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$114.11
19
Buy Now
Logo for RS Americas RS Americas US$107.71
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Voltage 230V
Power Rating 300VA
Transformer Mounting Panel
RoHS Compliant Yes

Alternative Descriptions

Transformer, 300Va, 115V To 230V | Newark Electronics
Transformer, Auto Step Up, 300VA, 115VAC Vi, 230VAC Vo | Hammond Manufacturing 176C | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176C?

Additional datasheets, footprints and schematics for 176C are listed on our Part Details page. You can also find images and similar parts to 176C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176C fall under?

The 176C is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to 176C when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176C you can contact the distributor directly for product support, shipping queries etc.

Is the 176C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 176C have stock available?

Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 176C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176C often in real-time on the comparison pages.

What if I can't find stock of 176C?

You can fill out our help required form which you can use to request a quote for 176C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay