Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 230VAC |
---|---|
Power Rating | 200VA |
Output Current | - |
Product Range | - |
Transformer Mounting | Panel |
Transformer, Auto, 200Va, 230Vac | Newark Electronics |
Transformer, Auto, Enclosed, 1, Pri 115VAC, Sec 230VAC, Pwr-Rtg 200VA, 1 Outlets | Hammond Manufacturing 176B | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 176B?
Additional datasheets, footprints and schematics for 176B are listed on our Part Details page. You can also find images and similar parts to 176B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176B fall under?
The 176B is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 176B when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176B you can contact the distributor directly for product support, shipping queries etc.
Is the 176B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 176B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176B often in real-time on the comparison pages.
What if I can't find stock of 176B?
You can fill out our help required form which you can use to request a quote for 176B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.