Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 230V |
---|---|
Power Rating | 120VA |
Output Current | - |
Product Range | - |
Transformer Mounting | Panel |
Where can I find additional details, specifications and documents for a 176A?
Additional datasheets, footprints and schematics for 176A are listed on our Part Details page. You can also find images and similar parts to 176A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176A fall under?
The 176A is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 176A when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176A you can contact the distributor directly for product support, shipping queries etc.
Is the 176A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 176A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176A often in real-time on the comparison pages.
What if I can't find stock of 176A?
You can fill out our help required form which you can use to request a quote for 176A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.