176992-2 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

250 DBL LOCK CAP IKEI 2P BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Newark
Newark
from US$1.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now

Specifications

Mating Alignment With
Housing Color Black
Mating Retention With
Number of Positions 2
Terminal & Splice Type Tab
Terminal Orientation Straight
Length 28.5mm, 1.12in
Housing Material Nylon
Mating Alignment Type Polarization
Mounting Style Panel Mount
Mating Retention Type Double Lock
Packaging Quantity 100
Packaging Method Bag/Carton
Housing Type Tab Housing
Terminates To Wire & Cable
Sealable No
Product Type Terminal Housing
Insulated No
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

250 Dbl Lock Cap Ikei 2P Black |Amp Te Connectivity 176992-2 | Newark Electronics
Conn Housing RCP 2 POS ST Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176992-2?

Additional datasheets, footprints and schematics for 176992-2 are listed on our Part Details page. You can also find images and similar parts to 176992-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176992-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176992-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176992-2 fall under?

The 176992-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 176992-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176992-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 176992-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176992-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 176992-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176992-2 often in real-time on the comparison pages.

What if I can't find stock of 176992-2?

You can fill out our help required form which you can use to request a quote for 176992-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay