Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lattice Contact Mating Area Plating Material | Pre-Tin |
---|---|
Material | Brass |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | .5 – 1.42mm², 20 – 16AWG |
Insulation Diameter | .078 – .12in, 2 – 3.3mm |
Operating Voltage | 250VAC |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Amp Lattice Rec Cont Awg20-16 |Amp Te Connectivity 176847-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176847-1?
Additional datasheets, footprints and schematics for 176847-1 are listed on our Part Details page. You can also find images and similar parts to 176847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176847-1 fall under?
The 176847-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 176847-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176847-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 176847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176847-1 often in real-time on the comparison pages.
What if I can't find stock of 176847-1?
You can fill out our help required form which you can use to request a quote for 176847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.