Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
176819-000,
5-1191285-4 |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.28
|
554
in stock
|
Buy Now | |
TTI Europe
from US$7.63
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$7.75
|
1,524
in stock
|
Buy Now | |
Chip One Stop
from US$8.43
|
554
in stock
|
Buy Now | |
RS Americas
from US$7.06
|
77
in stock
|
Buy Now | |
Heilind Electronics
from US$7.43
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.34
|
-
|
Buy Now | |
Boersig
from US$8.89
|
-
|
Buy Now | |
Sager
from US$5.81
|
-
|
Buy Now | |
Farnell
from US$23.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .425in, 10.8mm |
Expanded Inside Diameter (Min) | 11.5mm, .452in |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves&Shield Tubing B-150-11 | Rapid Electronics |
Solder Sleeves & Shield Tubing B-150-11 |Raychem Te Connectivity 176819-000 | Newark Electronics |
Wire to Wire Solder Sleeve, TransparentClear, SolderSleeve B-150 Series | TE Connectivity 176819-000 | RS Americas |
176819-000 5-1191285-4 B-150-11 | Heilind Electronics |
Solder Sleeves & Shield Tubing B-150-11 | Sager |
Where can I find additional details, specifications and documents for a 176819-000?
Additional datasheets, footprints and schematics for 176819-000 are listed on our Part Details page. You can also find images and similar parts to 176819-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176819-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176819-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176819-000 fall under?
The 176819-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 176819-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176819-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 176819-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176819-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 176819-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176819-000 often in real-time on the comparison pages.
What if I can't find stock of 176819-000?
You can fill out our help required form which you can use to request a quote for 176819-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.