1768045-5 Pre-Printed Markers by TE Connectivity

STD12Y-6

Status: Active
Series: -
RoHS: Unknown
Aliases: STD12Y-6,
C55430-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0323

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
1,800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
1,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
1,200
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
1,200
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.06
900
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.14
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0459
-
Buy Now
Logo for Sager
Sager
from US$0.0323
-
Buy Now

Specifications

Marker Color Yellow
Marker Size STD 12
Marker Style Snap-On
Marker Material Polyoxymethylene
Compatible Cable Diameter .177 – .236in, 4.5 – 6mm
Printed Marking Color Black
Packaging Quantity 372
Packaging Method Strip
Marker Cut Straight
Printed Marking 6

Alternative Descriptions

Wire Labels&Markers STD12Y-6 | Rapid Electronics
TE Connectivity - AMP Pre-Printed Markers STD12Y-6 | Distrelec
No. of markers: 30 | Conrad
Std12Y-6 |Agastat Te Connectivity 1768045-5 | Newark Electronics
Cable Marker Pre-Printed Snap-On "6" Legend Polyoxymethylene Yellow Box | Avnet America
Wire Labels & Markers STD12Y-6 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1768045-5?

Additional datasheets, footprints and schematics for 1768045-5 are listed on our Part Details page. You can also find images and similar parts to 1768045-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1768045-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1768045-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1768045-5 fall under?

The 1768045-5 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to 1768045-5 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1768045-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1768045-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1768045-5 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 1768045-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1768045-5 often in real-time on the comparison pages.

What if I can't find stock of 1768045-5?

You can fill out our help required form which you can use to request a quote for 1768045-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay