1768045-3

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1768045-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1768045-3
Series Information for 1768045-3 - TE Connectivity
  • Status: Active
  • Aliases: STD12Y-4, F19035-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD12Y-4

Specifications

Marker Color:
Yellow
Marker Size:
STD 12
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Compatible Cable Diameter:
.177 – .236in, 4.5 – 6mm
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
370
Printed Marking:
4
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
STD12Y-4
Avnet America
STD12Y-4
Avnet Europe
STD12Y-4
Conrad
; No. of markers: 30; Imprint: 4;