Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.80
|
No stock
|
Buy Now |
Rear Shell Plating Material | Nickel |
---|---|
Cable Exit Angle | 180 |
Shield Plating Material | Nickel over Copper |
Backshell Plating Material | Nickel over Copper |
Color | Beige White |
Rear Shell Material | Steel |
Body Flammability Rating | UL 94V-0 |
Backshell Material | Steel |
Body Material | Glass-Filled Thermoplastic |
Number of Positions | 68 |
Locking Spring Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Packaging Method | Box |
Packaging Quantity | 50 |
Product Type | Accessory |
Shielded | Yes |
Connector System | Wire-to-Board |
Sealable | No |
Accessory Type | Shield Case Kit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Champ 050 Sheld Case Kit 68P Rohs Compliant: Yes |Amp Te Connectivity 176793-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 176793-8?
Additional datasheets, footprints and schematics for 176793-8 are listed on our Part Details page. You can also find images and similar parts to 176793-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176793-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176793-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176793-8 fall under?
The 176793-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 176793-8 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176793-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 176793-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176793-8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 176793-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176793-8 often in real-time on the comparison pages.
What if I can't find stock of 176793-8?
You can fill out our help required form which you can use to request a quote for 176793-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.