Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | 66Nylon |
Cover Material | 66 Nylon |
UL Flammability Rating | UL 94V-0 |
For Use With | Cap: 176760 |
Packaging Quantity | 600 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Dust Cover |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Amp Lattice 12P Dust Cover |Amp Te Connectivity 176766-1 | Newark Electronics |
Connector Accessories Dust Cover 12 POS Gray | Avnet America |
Where can I find additional details, specifications and documents for a 176766-1?
Additional datasheets, footprints and schematics for 176766-1 are listed on our Part Details page. You can also find images and similar parts to 176766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176766-1 fall under?
The 176766-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 176766-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176766-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 176766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176766-1 often in real-time on the comparison pages.
What if I can't find stock of 176766-1?
You can fill out our help required form which you can use to request a quote for 176766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.