Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Material | Steel |
---|---|
Cable Exit Angle | 90° |
Number of Rows | 3 |
Number of Positions | 12 |
Cable Outside Diameter | .37in, 9.4mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Screw Material | Steel |
Packaging Method | Box |
Packaging Quantity | 25 |
Kit Type | Cable Clamp Kit |
Product Type | Connector Kit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Lattice Conn 12P R/Angle C/Kit |Amp Te Connectivity 176764-3 | Newark Electronics |
Connector Accessories Clamp Kit Steel | Avnet America |
Special Order: LATTICE CONN 12P R/ANGLE C/KIT Connector Cover Type: Cover Kit Primary Product Color: Gray Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -20 – 105 °C Cover Kit Gray | Connector Cap & Cover | Part Number: 176764-3 | Internal Number: 176764-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176764-3?
Additional datasheets, footprints and schematics for 176764-3 are listed on our Part Details page. You can also find images and similar parts to 176764-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176764-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176764-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176764-3 fall under?
The 176764-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176764-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176764-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 176764-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176764-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 176764-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176764-3 often in real-time on the comparison pages.
What if I can't find stock of 176764-3?
You can fill out our help required form which you can use to request a quote for 176764-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.