Color | Gray |
---|---|
Material | Nylon |
Number of Positions | 28 |
Number of Rows | 4 |
Contact Type | Receptacle |
Width | 21.3mm |
Length | 33.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .155in, 3.96mm |
Housing Material | Nylon |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Row-to-Row Spacing | 4.6mm, .181in |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Amp Lattice 28P Plug Hsg |Amp Te Connectivity 176763-1 | Newark Electronics |
Conn Housing PL 28 POS 3.96mm Crimp ST Cable Mount | Avnet America |
TE Connectivity AMP LATTICE 28P PLUG HSG Combination Lin | Distrelec |
Special Order: AMP LATTICE 28P PLUG HSG Connector System: Wire-to-Wire Number of Positions: 28 Centerline (Pitch): .155 in Centerline (Pitch): 3.96 mm Number of Rows: 4 Wire-to-Wire 28 .155" 3.96 mm | Rectangular Connector Housing | Part Number: 176763-1 | Internal Number: 176763-1 | .155" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | LATTICE Series |
RoHS: | Unknown |
Product Range | LATTICE Series |
---|---|
Gender | Plug |
No. of Positions | 28Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP LATTICE Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176763-1?
Additional datasheets, footprints and schematics for 176763-1 are listed on our Part Details page. You can also find images and similar parts to 176763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176763-1 fall under?
The 176763-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 176763-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176763-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, TE Store and Farnell have stock available or on a lead time for 176763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176763-1 often in real-time on the comparison pages.
What if I can't find stock of 176763-1?
You can fill out our help required form which you can use to request a quote for 176763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.