176759-1 Rectangular Connectors by TE Connectivity

AMP LATTICE REC CONT 26-22

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$5.84
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.22
18,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
15,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
15,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
15,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.32
-
Buy Now
Logo for Boersig
Boersig
from US$0.11
-
Buy Now
Logo for Sager
Sager
from US$8.87
-
Buy Now

Specifications

Lattice Contact Mating Area Plating Material Pre-Tin
Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Insulation Diameter .035 – .078in, .9 – 2mm
Wire Size .12 – .35mm², 26 – 22AWG
Operating Voltage 250VAC
Contact Retention Type Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention With
Packaging Quantity 5000
Packaging Method Reel
Wire/Cable Type Stranded, Discrete Wire
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F


Alternative Descriptions

AMP LATTICE REC CONT 26-22 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 176759-1 | Internal Number: 176759-1 | TE Connectivity | TE Store
Headers&wire Housings Amp Lattice Rec Cont 26-22 |Amp Te Connectivity 176759-1 | Newark Electronics
Headers&Wire Housings AMP LATTICE REC CONT 26-22 | Rapid Electronics
TE Connectivity AMP LATTICE REC CONT 26-22 Headers & Wir | Distrelec
Contact SKT Crimp ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176759-1?

Additional datasheets, footprints and schematics for 176759-1 are listed on our Part Details page. You can also find images and similar parts to 176759-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176759-1 fall under?

The 176759-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 176759-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176759-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 176759-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176759-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 176759-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176759-1 often in real-time on the comparison pages.

What if I can't find stock of 176759-1?

You can fill out our help required form which you can use to request a quote for 176759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay