176758-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 176758-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 176758-1
Series Information for 176758-1 - TE Connectivity
  • Status: Active
  • Product Code: 0673
  • Global Product Line: 289
  • GPL Description: Data and Devices

Description

AMP LATTICE REC CONT 20-16

Specifications

Lattice Contact Mating Area Plating Material:
Pre-Tin
Material:
Brass
Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Tin
Contact Type:
Socket
Contact Base Material:
Brass
Insulation Diameter:
2 – 3.3mm, .078 – .12in
Wire Size:
.5 – 1.42mm², 20 – 16AWG
Operating Voltage:
250VAC
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention:
With
Contact Retention Type:
Locking Lance
Packaging Quantity:
4000
Packaging Method:
Reel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-20 – 105°C, -4 – 221°F

Compatibility

  • Compatible Parts: 176762-1, 2151087-1, 2151087-2, 7-2151087-7, 2-2151087-1, 2836667-1, 2836667-2, 2-2836667-1, 2-2836667-2, 2836668-1, 2836668-2, 2-2836668-1, 2-2836668-2, 5-2151087-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
AMP LATTICE REC CONT 20-16
Newark Electronics
AMP LATTICE REC CONT 20-16
Avnet America
Contact SKT Crimp ST Cable Mount Strip
Avnet Europe
Contact SKT Crimp ST Cable Mount Strip