Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 24 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Power Positions | 10 |
Board-to-Board Configuration | Co-Planar |
Number of Positions | 114 |
Number of Rows | 3 |
Row-to-Row Spacing | 2.5in, .098mm |
Contact Current Rating (Max) | 3A, 35A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Power Contact Material | Phosphor Bronze Alloy |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Signal Contact Base Material | Phosphor Bronze Alloy |
Contact Retention | With |
Height | .786in, 20mm |
Mating Post Length | .24in, 6.1mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in, 7.5mm, .295in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Receptacle Assembly |
Packaging Quantity | 1 |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 12.5mm, .413in, 10.5mm, 3.38mm, .491in, .133in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Conn,pin,rt Angle,sldr,flatpaq |Elcon Te Connectivity 1766717-1 | Newark Electronics |
24 Position 10 Power Contacts Right Angle FLATPAQ Hot-Plug Pin Connector | Future Electronics |
Conn Power 10Power/24Signal Solder RA | Avnet America |
Where can I find additional details, specifications and documents for a 1766717-1?
Additional datasheets, footprints and schematics for 1766717-1 are listed on our Part Details page. You can also find images and similar parts to 1766717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766717-1 fall under?
The 1766717-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766717-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766717-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1766717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766717-1 often in real-time on the comparison pages.
What if I can't find stock of 1766717-1?
You can fill out our help required form which you can use to request a quote for 1766717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.