Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Retention Within Housing | Without |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Termination Area Plating Thickness | 200µm, 5.08µin |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Mating Post Length | .419in, 10.65mm |
Contact Mating Area Plating Material | Silver |
Contact Orientation | Straight |
Contact Design | Screw Machined |
Height | 3.17mm, .1248in |
Width | 3.17mm, .125in |
Length | .787in, 20mm |
Operating Voltage | 250VDC, 250VAC |
UL Rating | Recognized |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | M3.5 x 0.6 |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Product Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Type | Through Hole - Screw |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Iccon Pin, 20Mm, M3.5 Ext Thread Rohs Compliant: Yes |Elcon Te Connectivity 1766663-6 | Newark Electronics |
Conn Power 1 Screw ST Thru-Hole Tray | Avnet America |
STACKED, POWER, PIN, 20MM, 1WAY | element14 |
Where can I find additional details, specifications and documents for a 1766663-6?
Additional datasheets, footprints and schematics for 1766663-6 are listed on our Part Details page. You can also find images and similar parts to 1766663-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766663-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766663-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766663-6 fall under?
The 1766663-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766663-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766663-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766663-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766663-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1766663-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766663-6 often in real-time on the comparison pages.
What if I can't find stock of 1766663-6?
You can fill out our help required form which you can use to request a quote for 1766663-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.