Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Rows | 4, 2 |
Row-to-Row Spacing | .106in, 9mm, 2.7mm, .354in |
PCB Mount Orientation | Right Angle |
Number of Positions | 22 |
Number of Active Positions | 14 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 30A, 1A, 20A |
Contact Retention | With |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Base Material | Copper Alloy |
Housing Color | Black |
Centerline (Pitch) | .106in, 2.7mm, .177in, 4.5mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Sealable | No |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Assm Rt Angle Acta,select Load |Te Connectivity 1766502-1 | Newark Electronics |
ASSM RT ANGLE ACTA,SELECT LOAD | Farnell |
Conn Power M 14 POS 2mm Press Fit RA Thru-Hole 14 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1766502-1?
Additional datasheets, footprints and schematics for 1766502-1 are listed on our Part Details page. You can also find images and similar parts to 1766502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766502-1 fall under?
The 1766502-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766502-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766502-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1766502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766502-1 often in real-time on the comparison pages.
What if I can't find stock of 1766502-1?
You can fill out our help required form which you can use to request a quote for 1766502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.