Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0223-04003 |
Number of Power Positions | 18 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 38 |
Number of Rows | 2 |
Number of Signal Positions | 20 |
Row-to-Row Spacing | 4.11mm, .16in |
Number of Single Positions | 10 |
Board-to-Board Configuration | Right Angle |
Number of Dual Positions | 9 |
Contact Termination Area Plating Thickness | 1.78µm, 70µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Layout | Staggered |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Card Slot Depth | .236in, 6mm |
Height | 20mm, .787in |
Power Contact Centerline | 9.7mm, .381in |
Length | 148.25mm, 5.836in |
Width | 9.9mm, .39in |
Accepts Card Thickness | 2.36mm, .093in |
Accepts Card Width | 126.64mm, 4.99in |
PCB Thickness (Recommended) | .093in, 2.36mm |
Operating Voltage | 250 V, 250VAC |
End Caps | Without |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
CSA File Number | 1935071 |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Special Features | Custom Configurable |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 28 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Termination Post & Tail Length | 3.8mm, .148in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
284-0223-04003=Ta Conn,skt |Te Connectivity 1766443-1 | Newark Electronics |
Conn Power SKT 18Power/20Signal POS Press ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1766443-1?
Additional datasheets, footprints and schematics for 1766443-1 are listed on our Part Details page. You can also find images and similar parts to 1766443-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766443-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766443-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766443-1 fall under?
The 1766443-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766443-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766443-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766443-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766443-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1766443-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766443-1 often in real-time on the comparison pages.
What if I can't find stock of 1766443-1?
You can fill out our help required form which you can use to request a quote for 1766443-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.