Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Size | 4 |
Contact Retention Within Housing | Without |
Contact Plating Material | Gold over Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Current Rating (Max) | 125A |
Crimp Area Plating Finish | Gold |
Mating Pin Diameter | .25in, 6.35mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
Mount Type | Thread Mount |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Type | Thread Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1766283-2?
Additional datasheets, footprints and schematics for 1766283-2 are listed on our Part Details page. You can also find images and similar parts to 1766283-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766283-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766283-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766283-2 fall under?
The 1766283-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766283-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766283-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766283-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766283-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1766283-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766283-2 often in real-time on the comparison pages.
What if I can't find stock of 1766283-2?
You can fill out our help required form which you can use to request a quote for 1766283-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.