Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Base Material | Tellurium Copper |
Contact Termination Area Plating Thickness | 200µin, 5.08µm |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Current Rating (Max) | 200A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Silver |
Wire Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 5.08µm, 200µin |
Underplate Material Thickness | 40µin, 1µm |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 5µm, 200µin |
Crimp Area Plating Finish | Silver |
Operating Voltage | 250VDC, 250VAC |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power To The Board Contact Pin #0 Elcon |Amp Te Connectivity 1766271-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1766271-1?
Additional datasheets, footprints and schematics for 1766271-1 are listed on our Part Details page. You can also find images and similar parts to 1766271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766271-1 fall under?
The 1766271-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766271-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766271-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1766271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766271-1 often in real-time on the comparison pages.
What if I can't find stock of 1766271-1?
You can fill out our help required form which you can use to request a quote for 1766271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.