Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Current Rating (Max) | 200A |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Plating Material | Silver |
Underplate Material Thickness | 50µin, 1.27µm |
Wire Contact Termination Area Plating Material | Silver |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 5µm, 200µin |
Contact Size | 0 |
Mating Pin Diameter | 9.06mm, .357in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Threaded Mount Type | 1/4 Probe-Proof Internal Thread |
Wire Insulation Support | Without |
Mount Type | Thread Mount |
Circuit Application | Power |
Comment | Use only with probe-proof socket contacts |
Packaging Method | Bag |
Packaging Quantity | 50 |
Connector System | Wire-to-Panel |
Product Type | Contact |
Termination Type | Thread Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD Power Conn CONTACT PIN SIZE #0 CONTACT PIN | Rapid Electronics |
TE Connectivity CONTACT PIN SIZE %230 Heavy Duty Power Con | Distrelec |
CONTACT, PIN, CRIMP, 200A | Farnell |
High Current Elcon Drawer Connector Contact |Amp Te Connectivity 1766269-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1766269-1?
Additional datasheets, footprints and schematics for 1766269-1 are listed on our Part Details page. You can also find images and similar parts to 1766269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766269-1 fall under?
The 1766269-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766269-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766269-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1766269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766269-1 often in real-time on the comparison pages.
What if I can't find stock of 1766269-1?
You can fill out our help required form which you can use to request a quote for 1766269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.