Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
2,333
in stock
|
Buy Now | |
TE Store
from US$0.99
|
9,617
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
2,333
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
2,333
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
2,333
in stock
|
Buy Now | |
Farnell
from US$1.01
|
1,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
205
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 5µm, 200µin |
---|---|
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | Without |
Contact Plating Material | Silver |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 200µin, 5µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Size | 12 |
Contact Orientation | Straight |
Mating Pin Diameter | 2.38mm, .094in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | PCB Mount |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | PCB (Standard) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT,PIN,#12 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: Without Contact Size: Size 12 Pin Silver Without | Connector Contact | Part Number: 1766245-1 | Internal Number: 1766245-1 | TE Connectivity | TE Store |
Power To The Board Contact Pin #12 |Amp Te Connectivity 1766245-1 | Newark Electronics |
Power to the Board CONTACT PIN #12 | Rapid Electronics |
TE Connectivity CONTACT PIN %2312 Power to the Board CONTA | Distrelec |
CONTACTPIN12 | Heilind Electronics |
Contact PIN Solder ST Thru-Hole | Avnet America |
CONTACT, PIN, Number 12, Power Contacts | TE Connectivity 1766245-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766245-1?
Additional datasheets, footprints and schematics for 1766245-1 are listed on our Part Details page. You can also find images and similar parts to 1766245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766245-1 fall under?
The 1766245-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766245-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766245-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1766245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766245-1 often in real-time on the comparison pages.
What if I can't find stock of 1766245-1?
You can fill out our help required form which you can use to request a quote for 1766245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.