Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
284-0472-15000D,
284-0472-15000C, 284-0472-05000A, 284-0472-15000B |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.18
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$9.87
|
88
in stock
|
Buy Now | |
Farnell
from US$11.58
|
75
in stock
|
Buy Now | |
Future Electronics
from US$5.92
|
-
|
Buy Now | |
Avnet America
from US$5.87
|
-
|
Buy Now | |
RS Americas
from US$9.21
|
-
|
Buy Now | |
Boersig
from US$6.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Board-to-Board Configuration | Co-Planar |
PCB Mount Orientation | Straddle Mount |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 29A |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Width | .35in, 8.9mm |
Length | 88mm, 3.46in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 22.62mm, .315in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Ears |
Mating Retention Type | Polarized Lock |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Straddle Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn 284-0472-15000D= TA CE | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
284-0472-15000D=Ta Ce Strddlmn |Te Connectivity 1766200-1 | Newark Electronics |
Conn Power Card Edge SKT 9Power/3Siganl POS Solder ST Straddle Mount | Avnet America |
284-0472-15000D=TA CE STRDDLMN, Standard Edge Connectors | TE Connectivity 1766200-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766200-1?
Additional datasheets, footprints and schematics for 1766200-1 are listed on our Part Details page. You can also find images and similar parts to 1766200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766200-1 fall under?
The 1766200-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1766200-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766200-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1766200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766200-1 often in real-time on the comparison pages.
What if I can't find stock of 1766200-1?
You can fill out our help required form which you can use to request a quote for 1766200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.