Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Plating Material | Silver |
---|---|
Contact Type | Pin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Size | 16 |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 15A |
Crimp Area Plating Finish | Silver |
Contact Base Material | Copper |
Contact Retention Within Housing | Without |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 5µm, 200µin |
Contact Mating Area Plating Material | Silver |
Crimp Area Plating Thickness | 200µin, 5µm |
Wire Size | 20 – 16AWG |
Mating Pin Diameter | 1.52mm, .06in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp (Removable) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT,PIN,#16 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Silver 250 VAC | Connector Contact | Part Number: 1766194-1 | Internal Number: 1766194-1 | TE Connectivity | TE Store |
Contact, Crimp, Pin, 16Awg, Crimp | Newark Electronics |
Contact Pin Size 16 Crimp Removable | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
ELCON Drawer PCB Connector Contact, Male, Crimp, Silver Plating 16 AWG | TE Connectivity 1766194-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1766194-1?
Additional datasheets, footprints and schematics for 1766194-1 are listed on our Part Details page. You can also find images and similar parts to 1766194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766194-1 fall under?
The 1766194-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766194-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766194-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1766194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766194-1 often in real-time on the comparison pages.
What if I can't find stock of 1766194-1?
You can fill out our help required form which you can use to request a quote for 1766194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.