Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 5.08µm, 200µin |
---|---|
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 200µm, 5.08µin |
Mating Post Length | 1.35in, 34.29mm |
Contact Current Rating (Max) | 35A |
Contact Design | Stamp/Form |
Contact Termination Area Plating Material | Silver |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Base Material | Copper Alloy |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Silver |
Contact Shape & Form | Round Post |
Height | .125in, 3.18mm |
Length | 1.349in, 34.29mm |
Width | .225in, 5.72mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | UL 1977 |
Screw & Hole Thread Size | 10-32 UNF 2A |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
Mating Alignment Type | Blindmate |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Pin |
Termination Type | Through Hole - Screw |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact,pin,#10 |Elcon Te Connectivity 1766157-1 | Newark Electronics |
Contact PIN Crimp RA Cable Mount Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1766157-1?
Additional datasheets, footprints and schematics for 1766157-1 are listed on our Part Details page. You can also find images and similar parts to 1766157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1766157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1766157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1766157-1 fall under?
The 1766157-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1766157-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1766157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1766157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1766157-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1766157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1766157-1 often in real-time on the comparison pages.
What if I can't find stock of 1766157-1?
You can fill out our help required form which you can use to request a quote for 1766157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.