17651 Cable Assemblies by Volex

POWER CORD, NEMA5-15P, 3M, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$157.08

Distributor Stock
Logo for Newark
Newark
from US$159.12
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$157.08
728
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$184.17
14
in stock
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B Free End
Cable Length - Metric 3m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Cable Length - Imperial 10ft
RoHS Compliant Yes


1765-1 RF / Coaxial Connectors & Accessories by Kings Electronics

RF/COAXIAL, 20KV HIGH VOLT PLUG, STRAIGHT, CRIMP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Coaxial Cable Types RG8, RG8A, RG11, RG11A, RG213
RoHS Compliant Yes

Alternative Descriptions

Rf/Coaxial, 20Kv High Volt Plug, Straight, Crimp | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17651?

Additional datasheets, footprints and schematics for 17651 are listed on our Part Details page. You can also find images and similar parts to 17651 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17651 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17651 fall under?

The 17651 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17651 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17651 you can contact the distributor directly for product support, shipping queries etc.

Is the 17651 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 17651 have stock available?

Authorised distributors including RS Americas, Powell Electronics and Newark Electronics have stock available or on a lead time for 17651.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17651 often in real-time on the comparison pages.

What if I can't find stock of 17651?

You can fill out our help required form which you can use to request a quote for 17651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay