Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 7.874µin, .2µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
Connector Height | 8.8mm, .346in |
Connector Width | 5.8mm, .228in |
Wire Size | 28 – 22AWG |
Connector Length | 9.8mm, .386in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Ct Box Hdr Assy H 4P Gold Rohs Compliant: Yes |Amp Te Connectivity 176394-4 | Newark Electronics |
Special Order: CT BOX HDR ASSY H 4P GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 176394-4 | Internal Number: 176394-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176394-4?
Additional datasheets, footprints and schematics for 176394-4 are listed on our Part Details page. You can also find images and similar parts to 176394-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176394-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176394-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176394-4 fall under?
The 176394-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 176394-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176394-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 176394-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176394-4 have stock available?
Authorised distributors including Avnet America, Newark Electronics and TE Store have stock available or on a lead time for 176394-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176394-4 often in real-time on the comparison pages.
What if I can't find stock of 176394-4?
You can fill out our help required form which you can use to request a quote for 176394-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.