Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | Dynamic 3000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 3.81mm |
For Use With | AMP Dynamic 3000 Series Socket Contacts |
RoHS Compliant | Yes |
Rcpt Housing, 6Pos, Polyester, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic 3000 Series |
RoHS: | Unknown |
Product Range | Dynamic 3000 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.81mm |
For Use With | AMP Dynamic 3000 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176346-8?
Additional datasheets, footprints and schematics for 176346-8 are listed on our Part Details page. You can also find images and similar parts to 176346-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176346-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176346-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176346-8 fall under?
The 176346-8 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 176346-8 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176346-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 176346-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176346-8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 176346-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176346-8 often in real-time on the comparison pages.
What if I can't find stock of 176346-8?
You can fill out our help required form which you can use to request a quote for 176346-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.