1762 Lamps & Tubes by Visual Communications Company

LAMP, WIRE LEADED, T-1 3/4, 28V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.86


Distributor Starting From Stock
Logo for RS Americas RS Americas US$7.86
30
Buy Now
Logo for Rapid Electronics Rapid Electronics US$21.36
27
Buy Now
Logo for TestEquity TestEquity US$971.26
2
Buy Now
Logo for Carlton-Bates Carlton-Bates US$1,209.00
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 28V
Lamp Base Type Wire Leaded
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 4000h

Alternative Descriptions

CML | Relay Specialties


1762 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, DC, 3 O/P, 350W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Adjustable
No. of Outputs 3 Output
Output Voltage Min 0V
Output Voltage Max 60V
Output Current Min 0A
Output Current Max 5A
Power Rating 350W
Supply Voltage Min 108VAC
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Dc, 3 O/P, 350W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1762?

Additional datasheets, footprints and schematics for 1762 are listed on our Part Details page. You can also find images and similar parts to 1762 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1762 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1762 fall under?

The 1762 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1762 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1762 you can contact the distributor directly for product support, shipping queries etc.

Is the 1762 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1762 have stock available?

Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, TestEquity and Carlton-Bates have stock available or on a lead time for 1762.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1762 often in real-time on the comparison pages.

What if I can't find stock of 1762?

You can fill out our help required form which you can use to request a quote for 1762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay